Radiall R317005000 Coaxial Connector
SHV / STRAIGHT FEMALE CLAMP TYPE
RF Connectors / Coaxial Connectors SHV / STRAIGHT FEMALE CLAMP TYPE CABLE 5/50S
RF/COAXIAL, SHV JACK, STR, 50 OHM, CLAMP; Connector Type:SHV Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder, Crimp; Impedance:50ohm; Coaxial Cable Types:KX15, RG58C/U, RG76, RG141A/U, URM43; Product Range:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors SHV(F) STR NA FLEX CL 5/50
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Richardson RFPD | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R317005000 | 2127416 | 2201-R317005000-ND | R317005000 | R317005000 | 24M7128 | R317005000 |
| Product Name | SMA Connector | Coaxial Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors | Rf/coaxial, Shv Jack, Str, 50 Ohm, Clamp; Connector Type Radiall | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug; Female / Jack | Male / Plug | Female / Jack | Female / Jack | |||
| Geometry | Straight; Straight | Straight | Straight; Straight Jack | Straight | |||
| Termination | Clamp | Clamp | Solder, Crimp |