Radiall Coaxial Connector (RF) Adapters R223703050

Description
Adapter Coaxial Connector MMBX Plug, Male Pin To MMBX Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector MMBX Plug, Male Pin To MMBX Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 2201-R223703050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-R223703050-ND
Coaxial Connector (RF) Adapters 2201-R223703050-ND
Adapter Coaxial Connector MMBX Plug, Male Pin To MMBX Plug, Male Pin 50Ohm

Adapter Coaxial Connector MMBX Plug, Male Pin To MMBX Plug, Male Pin 50Ohm

Buy Now Datasheet
RF Adapters - In Series - R223703050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
R223703050
RF Adapters - In Series R223703050
RF Adapters - In Series MMBX MM STR ADAPTER B2B 10MM C100

RF Adapters - In Series MMBX MM STR ADAPTER B2B 10MM C100

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-R223703050-ND R223703050
Product Name Coaxial Connector (RF) Adapters RF Adapters - In Series
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

End Launch Connectors - NELC-2-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 76 Degrees
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1121108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1-1337475-0 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 4.000 GHz
View Details
6 suppliers