Radiall Coaxial Connector (RF) Terminators R404114000

Description
Terminator Coax Connector Plug, Male Pin QMA 50 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Male Pin QMA 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 2201-R404114000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
2201-R404114000-ND
Coaxial Connector (RF) Terminators 2201-R404114000-ND
Terminator Coax Connector Plug, Male Pin QMA 50 Ohms

Terminator Coax Connector Plug, Male Pin QMA 50 Ohms

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 2201-R404114000-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type QMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Geometry Straight
Frequency 4.000 GHz
View Details
RF Connectors - 1052543-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCN-FL4G-A360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details