Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
RF / Coaxial Connector, SMA Coaxial, Straight Plug, 50 ohm, Brass RoHS Compliant: Yes
TERM SMA M 18 GHZ 1W
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2201-R404N05000-ND | 43Y2387 | R404N05000 |
| Product Name | Coaxial Connector (RF) Terminators | Rf / Coaxial Connector, Sma Coaxial, Straight Plug, 50 Ohm, Brass Rohs Compliant Radiall | Coaxial Connector (RF) Terminators |
| Connector Type | SMA | SMA | SMA |