Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
RF TERMINATOR, N COAXIAL, PLUG, 6GHZ; Connector Type:Terminator, Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:-; Convert To Gender:-; Impedance:50ohm; Product RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2201-R404750000-ND | 56Y0063 |
| Product Name | Coaxial Connector (RF) Terminators | Rf Terminator, N Coaxial, Plug, 6Ghz; Connector Type Radiall |
| Connector Type | Type N |