Radiall Coaxial Connector (RF) Terminators R404751000

Description
Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Jack, Female Socket N Type 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 2201-R404751000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
2201-R404751000-ND
Coaxial Connector (RF) Terminators 2201-R404751000-ND
Terminator Coax Connector Jack, Female Socket N Type 50 Ohms

Terminator Coax Connector Jack, Female Socket N Type 50 Ohms

Buy Now Datasheet
Coaxial Connector (RF) Terminators - R404751000 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
R404751000
Coaxial Connector (RF) Terminators R404751000
TERMINATION: N F 6 GHZ 30W

TERMINATION: N F 6 GHZ 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-R404751000-ND R404751000
Product Name Coaxial Connector (RF) Terminators Coaxial Connector (RF) Terminators
Connector Type Type N Type N
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 1123390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMA Female Bulkhead Straight PCB Mount Connector 18mm - ET-SFS-BH-18MSL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details