TERMINATION: 4.3-10 M SCREW 4 GH
RF COAX TERMINATOR, 4.3/10, PLUG, 50 OHM; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Screw; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:GoldRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 2201-R4041D1000-ND | 18AC7522 |
| Product Name | Coaxial Connector (RF) Terminators | Rf Coax Terminator, 4.3/10, Plug, 50 Ohm; Connector Type Radiall |
| Mounting | Free Hanging, Cap |