RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Radiall offers reverse polarity (or gender) connectors with the inversion of the center contact sexes and of the interface insulators. The plugs have a female center contact and the jacks have a male center contact (for the RP SMA, RP BNC and RP TNC series). The plugs have a male center contact and the jacks have a female center contact (for the RP SMB series). The plug and the jack connector set also has the same visual shape and mechanical attributes as the standard series.
RF Connectors / Coaxial Connectors RP SMA(M) ST PL CR 2.6/50,100P
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2201-R300124040-ND | R300124040 | R300124040 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors |
| Connector Type | SMA | ||
| Mounting | Free Hanging (In-Line) | ||
| Gender | Male / Plug | Male / Plug |