Connectors
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
RF Connectors / Coaxial Connectors BNC RA PLG STD CBL 1
RF/COAXIAL, BNC PLUG, R/A, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG400; Contact Material:Brass RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | RBD-50-M-01 | A104753-ND | RBD-50-M-01 | 71J0288 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial, Bnc Plug, R/a, 50 Ohm, Solder; Connector Type Raychem - Te Connectivity | |
| Connector Type | BNC | BNC | ||
| Geometry | Right Angle | Right Angle | Right Angle; Right Angle Plug | |
| Mounting | Free Hanging (In-Line), Right Angle | |||
| Gender | Male / Plug | Male / Plug |