Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Connector Style: High Density (HDC, HDI, HPC)
Connector Type: Header, Cuttable
Frequency - Max: 650 MHz
Impedance: Not Required(ohm)
Mounting Type: Requires Holder
Contact Material: Phosphor Bronze
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
RF / Coaxial Connector, SMA Coaxial, Straight Plug, 50 ohm, Brass RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 2201-R404N01000-ND | 43Y2386 | |
| Product Name | Connectors,Interconnects | Coaxial Connector (RF) Terminators | Rf / Coaxial Connector, Sma Coaxial, Straight Plug, 50 Ohm, Brass Rohs Compliant Radiall |
| Mounting | Requires Holder | Free Hanging, Cap |