Radiall Coaxial Connector (RF) Terminators R404586000

Description
TERMINATION: TNC M 18GHZ 20W
Request a Quote Datasheet
Description
TERMINATION: TNC M 18GHZ 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 2201-R404586000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
2201-R404586000-ND
Coaxial Connector (RF) Terminators 2201-R404586000-ND
TERMINATION: TNC M 18GHZ 20W

TERMINATION: TNC M 18GHZ 20W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 2201-R404586000-ND
Product Name Coaxial Connector (RF) Terminators
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052639-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 735615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details