Radiall Coaxial Connector (RF) Terminators R404762000

Description
Terminator Coax Connector Plug, Male Pin TNC 50 Ohms
Request a Quote Datasheet
Description
Terminator Coax Connector Plug, Male Pin TNC 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 2201-R404762000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
2201-R404762000-ND
Coaxial Connector (RF) Terminators 2201-R404762000-ND
Terminator Coax Connector Plug, Male Pin TNC 50 Ohms

Terminator Coax Connector Plug, Male Pin TNC 50 Ohms

Buy Now Datasheet
Coaxial Connector (RF) Terminators - R404762000 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
R404762000
Coaxial Connector (RF) Terminators R404762000
TERMINATION: TNC M 6 GHZ 50W

TERMINATION: TNC M 6 GHZ 50W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 2201-R404762000-ND R404762000
Product Name Coaxial Connector (RF) Terminators Coaxial Connector (RF) Terminators
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
Coaxial Adapters - 1937975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
SMA (F) B/H Edge PCB Mount 17.5mm TEFLON Connector - ET-SFS-BH-EPC-17 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Multi-Channel Connectors - NC-4-MB-01 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details