Radiall Coaxial Connector (RF) Adapters R222M40070

Description
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 2201-R222M40070-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-R222M40070-ND
Coaxial Connector (RF) Adapters 2201-R222M40070-ND
Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Coaxial Board Mount Connector - R222M40070 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
R222M40070
RF Coaxial Board Mount Connector R222M40070
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters - 1341547-R222M40070 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
1341547-R222M40070
Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters 1341547-R222M40070
Win Source Part Number: 1341547-R222M40070 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters Fastening Type: Snap-On, Snap-On Package: Bulk Frequency - Max: 6 GHz Standard Package: 100 Impedance: 50Ohm Body Material: Beryllium Copper Style: Straight Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 100 Convert From (Adapter End): SMP Jack, Female Socket Convert To (Adapter End): SMP Jack, Female Socket Adapter Type: Jack to Jack Adapter Series: SMP to SMP Center Gender: Female to Female Conversion Type: Same Series Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 8536.69.4010 Mfr: Radiall USA, Inc. Base Product Number: R222M

Win Source Part Number: 1341547-R222M40070
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters
Fastening Type: Snap-On, Snap-On
Package: Bulk
Frequency - Max: 6 GHz
Standard Package: 100
Impedance: 50Ohm
Body Material: Beryllium Copper
Style: Straight
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 100
Convert From (Adapter End): SMP Jack, Female Socket
Convert To (Adapter End): SMP Jack, Female Socket
Adapter Type: Jack to Jack
Adapter Series: SMP to SMP
Center Gender: Female to Female
Conversion Type: Same Series
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Mfr: Radiall USA, Inc.
Base Product Number: R222M

Buy Now Datasheet
RF Adapters - In Series - R222M40070 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
R222M40070
RF Adapters - In Series R222M40070
RF Adapters - In Series SMP-MAX STRAIGHT FML-FML ADAPT 14.9MM

RF Adapters - In Series SMP-MAX STRAIGHT FML-FML ADAPT 14.9MM

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-R222M40070-ND R222M40070 1341547-R222M40070 R222M40070
Product Name Coaxial Connector (RF) Adapters RF Coaxial Board Mount Connector Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Adapters RF Adapters - In Series
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 735622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
Cable Connectors - NCS-MRCB-R1000-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details