Radiall Coaxial Connector (RF) Assemblies R694252507

Description
Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 2201-R694252507-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R694252507-ND
Coaxial Connector (RF) Assemblies 2201-R694252507-ND
Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
SMA Connector
R694252507
SMA Connector R694252507
SMA Connector

SMA Connector

Buy Now
RF Coaxial Cable Mount Connector - R694252507 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
R694252507
RF Coaxial Cable Mount Connector R694252507
Straight Female Module 6 Crimp Type Inserts Cable 2/50 S

Straight Female Module 6 Crimp Type Inserts Cable 2/50 S

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R694252507 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R694252507
RF Connectors / Coaxial Connectors R694252507
RF Connectors / Coaxial Connectors MCC2(F) COAXIPACK 6CR 2/50S

RF Connectors / Coaxial Connectors MCC2(F) COAXIPACK 6CR 2/50S

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2201-R694252507-ND R694252507 R694252507 R694252507
Product Name Coaxial Connector (RF) Assemblies SMA Connector RF Coaxial Cable Mount Connector RF Connectors / Coaxial Connectors
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

F (M) St. Connector for HLF 200 Cable - ET-FMS-6 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type F
Gender Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-MG-A220-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 7385948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details