TDK-Lambda Americas Inc., High Power Division Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Page: 1 2 3 4 5
Product Name Notes
EMHP Series - 20kW, 30kW, 60kW, 90kW. The EMHP series of power supplies is the highest power line of DC regulated high power units available in the range of 20-90...
Genesys™ 10kW, up to 1,500V, up to 1,000A. The Genesys™ 3U Full-Rack (GEN-3U) series of 10kW DC Programmable Power Supplies provides high power density (up to 10.2kW) with a complete...
Genesys™ 15kW, up to 1,500V, up to 300A. The Genesys™ 3U Full-Rack (GEN-3U) series of 15kW DC Programmable Power Supplies provides high power density (up to 15kW) with a complete...
Genesys™ 1U 2.4kW, up to 300A. The Genesys™ 1U Full-Rack (GEN-1U) series of 2400W DC Programmable Power Supplies provides high power density (up to 2400W) with a complete set of...
Genesys™ 1U 750W and 1.5kW, up to 200A. The Genesys™ 1U Full-Rack (GEN-1U) series of 750W/1500W DC Programmable Power Supplies provides high power density (up to 780W/1560W) with a complete...
Genesys™ 1U 750W Half Rack, up to 100A. The Genesys™ 1U Half-Rack (GENH) series of 750W DC Programmable Power Supplies provides high power density (up to 780W) with a complete...
Genesys™ 3.3kW, up to 400A The Genesys™ 2U Full-Rack (GEN-2U) series of 3300W DC Programmable Power Supplies provides high power density (up to 3400W) with a complete set of user-friendly...
Genesys™ 5kW, up to 600A. The Genesys™ 2U Full-Rack (GEN-2U) series of 5000W DC Programmable Power Supplies provides high power density (up to 5200W) with a complete set of user-friendly...
The ESS is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact,...

<< Prev Next >>