TDK-Lambda Americas Inc. AC-DC Power Supplies DRB50-5-1

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DRB50-5-1 is a 50W DIN rail mount AC-DC power supply providing a 5V output, designed for industrial and process control applications. It features a narrow 30mm width, 75mm height, and 90mm depth, and is mounted on TS-35/7.5 or TS-35/15 DIN rails. The unit operates from 85 to 265Vac input, delivers 79% efficiency at 115Vac and 80% at 230Vac, and has a maximum output ripple of 30mV. It includes overvoltage protection at 5.75 to 5.75V, complies with UL1310 Class 2 safety standards, and meets EN55011-B, EN55032-B, VCCI-B, and FCC-B EMI requirements. The case is made of flame-retardant polycarbonate (UL94 V-0), and it operates from -20°C to +70°C with convection cooling.

Datasheet Summary
Powered by GS/AI

The DRB50-5-1 is a 50W DIN rail mount AC-DC power supply providing a 5V output, designed for industrial and process control applications. It features a narrow 30mm width, 75mm height, and 90mm depth, and is mounted on TS-35/7.5 or TS-35/15 DIN rails. The unit operates from 85 to 265Vac input, delivers 79% efficiency at 115Vac and 80% at 230Vac, and has a maximum output ripple of 30mV. It includes overvoltage protection at 5.75 to 5.75V, complies with UL1310 Class 2 safety standards, and meets EN55011-B, EN55032-B, VCCI-B, and FCC-B EMI requirements. The case is made of flame-retardant polycarbonate (UL94 V-0), and it operates from -20°C to +70°C with convection cooling.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DRB50-5-1 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DRB50-5-1
AC-DC Power Supplies DRB50-5-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
15-480W Single Output DIN Rail Power Supplies - DRB50-5-1 - TDK-Lambda Europe GmbH
Achern, Germany
15-480W Single Output DIN Rail Power Supplies
DRB50-5-1
15-480W Single Output DIN Rail Power Supplies DRB50-5-1
The DRB series of DIN rail power supplies offers basic functionality with IEC/EN/UL 60950-1 and UL 508 certifications for power applications up to 480W. Supporting the growing trend for simple and economic DIN power solutions in industrial and process control applications, the series combines low cost and extremely compact dimensions with efficiencies of up to 93%. From 15W to 100W the DRB supplies are housed in a robust plastic case. 100W, 120W and 480W models are housed in a robust metal enclosure. Features Excellent efficiency – up to 93% Output voltages 5, 12-15, 24, 48VDC Single phase input 15W, 30W, 50W, 100W, 120W, 240W, 480W models 3 year warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy

The DRB series of DIN rail power supplies offers basic functionality with IEC/EN/UL 60950-1 and UL 508 certifications for power applications up to 480W. Supporting the growing trend for simple and economic DIN power solutions in industrial and process control applications, the series combines low cost and extremely compact dimensions with efficiencies of up to 93%. From 15W to 100W the DRB supplies are housed in a robust plastic case. 100W, 120W and 480W models are housed in a robust metal enclosure.

Features

  • Excellent efficiency – up to 93%
  • Output voltages 5, 12-15, 24, 48VDC
  • Single phase input
  • 15W, 30W, 50W, 100W, 120W, 240W, 480W models
  • 3 year warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Renewable Energy
Supplier's Site Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Tdk-Lambda - 18X3674 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Tdk-Lambda
18X3674
Ac-Dc Converter, Din Rail, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Tdk-Lambda 18X3674
AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 6A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 6A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DRB50-5-1 DRB50-5-1 18X3674
Product Name AC-DC Power Supplies 15-480W Single Output DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 30W, 6A, 5V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
Features Excellent efficiency, up to 94% Peak power capability
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS400M-19/B - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 402S-20KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-30KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details