The HWS1000-12 is a 1000W single-output industrial AC-DC power supply with a 12V output, designed for applications requiring reliable power conversion. It accepts an 85 to 265Vac input range and operates at 47-63Hz, with efficiency rated at 83% at 115Vac and 85% at 230Vac. The unit features <150mV peak-to-peak ripple and noise, remote on/off control, remote sense, and overvoltage protection with latching shutdown. It is certified to IEC 62368-1, complies with EN55011/EN55032 Class B conducted and radiated emissions, and meets SEMI F47 specifications. The case is aluminum, measures 126.5 x 82 x 240mm, and includes screw terminals and a green LED indicator. Cooling is provided by an internal fan, with an operating temperature range of -10°C to +70°C, derating linearly to 50% load at 70°C. The unit supports parallel operation up to five units and has a limited lifetime warranty in applicable regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models)
Features
Applications for this product
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 1.056KW, 88A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):1.056kW; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC; Width:127mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS1000-12 | HWS1000-12 | 51M2838 |
| Product Name | AC-DC Power Supplies | 300W - 1560W Industrial Power Supplies | Ac-Dc Converter, Open Frame, 1 O/p, 1.056Kw, 88A, 12V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Features | Full function flagship model Limited Lifetime Warranty | ||
| Operating Temperature | -10 to 71 C (14 to 160 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant |