The FPS3000-32/S is a three-unit parallel system composed of three FPS1000-32/S AC-DC power supplies mounted in a 1U rack, providing a maximum output of 992W per unit at 32V, for a total of 2976W. Each unit features front-facing IEC320-C14 AC inputs, internal ORing diodes for parallel operation, remote on/off control, DC good and AC fail signals, and a 12V auxiliary output. The system operates with up to 87% efficiency at 230Vac, meets EN55032B and FCC Part 15 Class B EMI limits, and complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 32V, 31A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:2.976kW; Output Current Max:31A; Product Range:FPS3000 Series
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | FPS3000-32/S | 83K3939 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 32V, 31A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Rack Mount | |
| Features | Front end power supply 1U High | |
| Operating Temperature | 0 to 70 C (32 to 158 F) |