The HWS1000-24 is a 1000W single-output AC-DC industrial power supply with a 24V output voltage, designed for industrial control equipment. It accepts an input range of 85 to 265Vac and operates at 47 to 63Hz, with a power factor of 0.98 at 100Vac and 0.95 at 200Vac. The unit is certified to IEC 62368-1 and meets conducted and radiated EMI standards per EN55011, EN55032-B, FCC-B, and VCCI-B. It features remote ON/OFF and remote sense, overcurrent and overvoltage protection, and an efficiency of 85% at 115Vac and 87% at 230Vac. The supply has a 5 x 3.25 x 9.45 inch aluminum enclosure with screw terminals, weighs 3,200g, and operates from -10°C to +70°C with derating above 50°C. Cooling is provided by an internal fan, and it meets SEMI F47 line dip compliance. A limited lifetime warranty applies in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models)
Features
Applications for this product
Features:
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 1.056KW, 44A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:44A; Height:82.55mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS1000-24 | HWS1000-24 | 6802874 | 70177313 | 50M9533 |
| Product Name | AC-DC Power Supplies | 300W - 1560W Industrial Power Supplies | Switching Power Supplies | Power Supply, Industrial Switching, 1000W, 24V, 44A, V Adj. Range:19.2V-28.8V | Ac-Dc Converter, Open Frame, 1 O/p, 1.056Kw, 44A, 24V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | ||
| Technology | Switching Power Supply | Switching Power Supply | |||
| Features | Full function flagship model Limited Lifetime Warranty | Power Factor Correction | |||
| Operating Temperature | -10 to 71 C (14 to 160 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | ||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant | RoHS Compliant |