TDK-Lambda Americas Inc., High Power Division Ac-Dc Converter, Enclosed, 1 O/p, 154W, 5.5A, 28V; Power Supply Approvals Tdk-Lambda JWS150-28/A

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 154W, 5.5A, 28V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:154W; Output Voltage - Output 1:28V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Width:91.948mmRoHS Compliant: Yes
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 154W, 5.5A, 28V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:154W; Output Voltage - Output 1:28V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Width:91.948mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 154W, 5.5A, 28V; Power Supply Approvals Tdk-Lambda - 74C5860 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 154W, 5.5A, 28V; Power Supply Approvals Tdk-Lambda
74C5860
Ac-Dc Converter, Enclosed, 1 O/p, 154W, 5.5A, 28V; Power Supply Approvals Tdk-Lambda 74C5860
AC-DC CONVERTER, ENCLOSED, 1 O/P, 154W, 5.5A, 28V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:154W; Output Voltage - Output 1:28V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Width:91.948mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 154W, 5.5A, 28V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:154W; Output Voltage - Output 1:28V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Width:91.948mmRoHS Compliant: Yes

Supplier's Site
Power Supply; 28 V; 5.5 A (Max.); 85-265 VAC/120-330 VDC; 160 mV; 112 mV; 63 Hz - 70176916 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 28 V; 5.5 A (Max.); 85-265 VAC/120-330 VDC; 160 mV; 112 mV; 63 Hz
70176916
Power Supply; 28 V; 5.5 A (Max.); 85-265 VAC/120-330 VDC; 160 mV; 112 mV; 63 Hz 70176916
Single Output Industrial Power Supply Five-Year Warranty Wide Range Output Adjustment Operation from –40 to +71°C Single Wire Current Share UL508, FM3611, UL60950, CSA60950, EN60950 and CE Mark

  • Single Output Industrial Power Supply
  • Five-Year Warranty
  • Wide Range Output Adjustment
  • Operation from –40 to +71°C
  • Single Wire Current Share
  • UL508, FM3611, UL60950, CSA60950, EN60950 and CE Mark
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 74C5860 70176916
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 154W, 5.5A, 28V; Power Supply Approvals Tdk-Lambda Power Supply; 28 V; 5.5 A (Max.); 85-265 VAC/120-330 VDC; 160 mV; 112 mV; 63 Hz
Type DC Power Supply; AC/DC Converter
DC Output Voltage 28.0 volts
DC Output Current 5.5 amps
DC Output Power 154 watts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6846-ea-pu-10750-240-6u-60000w-32065 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 240 amps
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details