The JWT75-522 is a 75 W, triple-output AC-DC power supply with a +5 V main output adjustable from 5 to 5.25 V, a +12 V auxiliary output at up to 4 A, and a -12 V auxiliary output at up to 0.5 A. It operates from a universal input range of 85 to 265 VAC and features power factor correction, convection cooling, and 5-year warranty. Measuring 42 x 92 x 188 mm, it is housed in a metal case with screw terminals and a standard cover. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 3 Output 5V 12V -12V 8A, 4A, 500mA 85 ~ 265 VAC Input
POWER SUPPLY, AC-DC, 3 OUTPUT, 75W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):75W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JWT75-522 | 285-JWT75-522-ND | 87H1119 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 3 Output, 75W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Triple output Open frame with Cover option Power Factor Corrected | Power Factor Correction | |
| Operating Temperature | -10 to 65 C (14 to 149 F) | -10 to 65 C (14 to 149 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |