The HWS1800T-36 is an 1800W three-phase AC-DC power supply with an output voltage range of 28.8 to 43.2V and a maximum output current of 50A. It accepts a 3-phase input of 170-265Vac at 47-63Hz, with an input current of 7.0A at 200Vac and a power factor of 0.94. Efficiency is 88% at 200Vac. Output voltage can be adjusted remotely from 20% to 120% of nominal. It includes overcurrent protection with constant current limiting and latching overvoltage shutdown. Remote on/off, remote sense, and DC good indication are supported. Up to five units can be connected in parallel. The unit complies with IEC 62368-1, IEC 60950-1, SEMI F47, EN55011, EN55032-A, FCC-A, and VCCI-A. It measures 126.5 x 82 x 280 mm, weighs 3800g, and is cooled by an internal fan. A limited lifetime warranty applies.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.8KW, 50A, 36V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.8kW; Output Voltage - Output 1:36V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Length:279.4mmRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HWS1800T-36 | 54M8358 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, Enclosed, 1 O/p, 1.8Kw, 50A, 36V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Features | Full function flagship model Limited Lifetime Warranty | |
| Operating Temperature | -10 to 71 C (14 to 160 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |