The DT external power supplies are housed in a rugged plastic case and are rated from 140 to 150W with output voltages from 12V to 48V. DT-D models have an average efficiency of 89% and meet DoE level VI
Features
Applications for this product
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 140W, 12V, 11.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:140W; Output Voltage - Output 1:12V; Output Current - Output 1:11.67A; Output Voltage - Output 2:-; Plug Type:IEC 60320 C14RoHS Compliant: Yes
| TDK-Lambda Europe GmbH | TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DT150PW120D | DT150PW120D | 70Y5440 |
| Product Name | 150W AC-DC External Power Supplies | AC-DC Power Supplies | Power Supply, Ac-Dc, 140W, 12V, 11.67A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | |
| Regulatory Compliance | Certifications - UL/CSA/EN/IEC62368-1, UL/CSA/EN/IEC60950-1, CE Mark (LVD, EMC and RoHS) | IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 | |
| DC Output Voltage | 12.0 volts | 12.0 volts | 12.0 volts |
| DC Output Current | 11.67 amps | 11.67 amps | 11.67 amps |