The FPS3000-48 is a three-unit AC-DC power supply system built from three FPS1000-48/P modules in a 1U 3-slot rack, delivering up to 3000W at 48V with a maximum current of 63A. It features hot-swap capability, internal ORing diodes, and automatic current sharing for redundancy. The system includes standard signals for AC fail, DC good, and remote on/off, with an isolated 12V auxiliary output. It meets EN55032B and FCC part 15J-B EMI standards, IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 48V, 63A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:3kW; Output Current Max:63A; Product Range:FPS3000 Series
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | FPS3000-48 | 83K3940 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 48V, 63A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Rack Mount | |
| Features | Front end power supply 1U High | |
| Operating Temperature | 0 to 70 C (32 to 158 F) |