TDK-Lambda Americas Inc., High Power Division Ac-Dc Converter, External Plug In, 2 O/p, 27W; Power Supply Approvals Tdk-Lambda DT27PW201

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 2 O/P, 27W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:27W; Output Voltage - Output 1:5.1V; Output Current - Output 1:5A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 2 O/P, 27W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:27W; Output Voltage - Output 1:5.1V; Output Current - Output 1:5A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 2 O/p, 27W; Power Supply Approvals Tdk-Lambda - 48F6657 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 2 O/p, 27W; Power Supply Approvals Tdk-Lambda
48F6657
Ac-Dc Converter, External Plug In, 2 O/p, 27W; Power Supply Approvals Tdk-Lambda 48F6657
AC-DC CONVERTER, EXTERNAL PLUG IN, 2 O/P, 27W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:27W; Output Voltage - Output 1:5.1V; Output Current - Output 1:5A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 2 O/P, 27W; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:27W; Output Voltage - Output 1:5.1V; Output Current - Output 1:5A; Output Voltage - Output 2:12V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 48F6657
Product Name Ac-Dc Converter, External Plug In, 2 O/p, 27W; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details