TDK-Lambda Americas Inc., High Power Division 33W - 1560W Rugged Power Supplies HWS300-12/HD

Description
Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/HD" models offer PCB coating and -40C start up characteristics for harsh environments. The HWS/HD series deliver power levels from 30 to 1500W and output voltages from 3.3V to 60V. Features Limited Lifetime Warranty -10 to +70°C Operation (-40°C start up) Universal Input (85 - 265VAC) Conformally coated pcbs For rugged applications Applications for this product General Purpose Industrial Test & Measurement LED Lighting & Signs Commercial Aerospace Rugged / Harsh Environment
Request a Quote Datasheet
Description
Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/HD" models offer PCB coating and -40C start up characteristics for harsh environments. The HWS/HD series deliver power levels from 30 to 1500W and output voltages from 3.3V to 60V. Features Limited Lifetime Warranty -10 to +70°C Operation (-40°C start up) Universal Input (85 - 265VAC) Conformally coated pcbs For rugged applications Applications for this product General Purpose Industrial Test & Measurement LED Lighting & Signs Commercial Aerospace Rugged / Harsh Environment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33W - 1560W Rugged Power Supplies - HWS300-12/HD - TDK-Lambda Europe GmbH
Achern, Germany
33W - 1560W Rugged Power Supplies
HWS300-12/HD
33W - 1560W Rugged Power Supplies HWS300-12/HD
Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/HD" models offer PCB coating and -40C start up characteristics for harsh environments. The HWS/HD series deliver power levels from 30 to 1500W and output voltages from 3.3V to 60V. Features Limited Lifetime Warranty -10 to +70°C Operation (-40°C start up) Universal Input (85 - 265VAC) Conformally coated pcbs For rugged applications Applications for this product General Purpose Industrial Test & Measurement LED Lighting & Signs Commercial Aerospace Rugged / Harsh Environment

Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/HD" models offer PCB coating and -40C start up characteristics for harsh environments. The HWS/HD series deliver power levels from 30 to 1500W and output voltages from 3.3V to 60V.

Features

  • Limited Lifetime Warranty
  • -10 to +70°C Operation (-40°C start up)
  • Universal Input (85 - 265VAC)
  • Conformally coated pcbs
  • For rugged applications

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • LED Lighting & Signs
  • Commercial Aerospace
  • Rugged / Harsh Environment
Supplier's Site Datasheet
AC-DC Power Supplies - HWS300-12/HD - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS300-12/HD
AC-DC Power Supplies HWS300-12/HD
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
POWER SUPPLY, AC-DC, 12V, 9.6 - 14.4 ADJV, 27 A, CONFORMAL COATING - 70177490 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC, 12V, 9.6 - 14.4 ADJV, 27 A, CONFORMAL COATING
70177490
POWER SUPPLY, AC-DC, 12V, 9.6 - 14.4 ADJV, 27 A, CONFORMAL COATING 70177490
POWER SUPPLY, AC-DC, 12V, 9.6 - 14.4 ADJV, 27 A, CONFORMAL COATING

POWER SUPPLY, AC-DC, 12V, 9.6 - 14.4 ADJV, 27 A, CONFORMAL COATING

Supplier's Site
Ac-Dc Converter, Enclosed, 1 O/p, 324W, 27A, 12V; Power Supply Approvals Tdk-Lambda - 05M7876 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 324W, 27A, 12V; Power Supply Approvals Tdk-Lambda
05M7876
Ac-Dc Converter, Enclosed, 1 O/p, 324W, 27A, 12V; Power Supply Approvals Tdk-Lambda 05M7876
AC-DC CONVERTER, ENCLOSED, 1 O/P, 324W, 27A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:324W; Output Voltage - Output 1:12V; Output Current - Output 1:27A; Output Voltage - Output 2:-; Height:82.042mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 324W, 27A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:324W; Output Voltage - Output 1:12V; Output Current - Output 1:27A; Output Voltage - Output 2:-; Height:82.042mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number HWS300-12/HD HWS300-12/HD 70177490 05M7876
Product Name 33W - 1560W Rugged Power Supplies AC-DC Power Supplies POWER SUPPLY, AC-DC, 12V, 9.6 - 14.4 ADJV, 27 A, CONFORMAL COATING Ac-Dc Converter, Enclosed, 1 O/p, 324W, 27A, 12V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 71 C (14 to 160 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
DC Output Current 27 amps 27 amps 27 amps
DC Output Power 324 watts 300 to 1800 watts 324 watts
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 24/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSS60/24/2.5 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details