TDK-Lambda Americas Inc., High Power Division DC Progrmmable Power Supplies Genesys™ 1U 2.4kW

Description
Genesys™ 1U 2.4kW, up to 300A. The Genesys™ 1U Full-Rack (GEN-1U) series of 2400W DC Programmable Power Supplies provides high power density (up to 2400W) with a complete set of user-friendly interfaces within a 1U (1.75”) profile. This series offers Output voltages from 8V (@ 300A) to 600V (@ 4.0A) in both Single-phase 230VAC Input (175-265VAC, 47-63Hz) with Active Power-Factor Correction (0.99 @ rated load) and Three-phase 208VAC Input (175-265VAC, 47-63Hz) with Active Power-Factor Correction (0.94 @ rated load) and two Auxiliary Outputs (15.0V @ 0.2A and 5.0V @ 0.2A) for use with Remote Analog Control/Status.
Description
Genesys™ 1U 2.4kW, up to 300A. The Genesys™ 1U Full-Rack (GEN-1U) series of 2400W DC Programmable Power Supplies provides high power density (up to 2400W) with a complete set of user-friendly interfaces within a 1U (1.75”) profile. This series offers Output voltages from 8V (@ 300A) to 600V (@ 4.0A) in both Single-phase 230VAC Input (175-265VAC, 47-63Hz) with Active Power-Factor Correction (0.99 @ rated load) and Three-phase 208VAC Input (175-265VAC, 47-63Hz) with Active Power-Factor Correction (0.94 @ rated load) and two Auxiliary Outputs (15.0V @ 0.2A and 5.0V @ 0.2A) for use with Remote Analog Control/Status.

Suppliers

Company
Product
Description
Supplier Links
DC Progrmmable Power Supplies - Genesys™ 1U 2.4kW - TDK-Lambda Americas Inc., High Power Division
Neptune, NJ, United States
DC Progrmmable Power Supplies
Genesys™ 1U 2.4kW
DC Progrmmable Power Supplies Genesys™ 1U 2.4kW
Genesys™ 1U 2.4kW, up to 300A. The Genesys™ 1U Full-Rack (GEN-1U) series of 2400W DC Programmable Power Supplies provides high power density (up to 2400W) with a complete set of user-friendly interfaces within a 1U (1.75”) profile. This series offers Output voltages from 8V (@ 300A) to 600V (@ 4.0A) in both Single-phase 230VAC Input (175-265VAC, 47-63Hz) with Active Power-Factor Correction (0.99 @ rated load) and Three-phase 208VAC Input (175-265VAC, 47-63Hz) with Active Power-Factor Correction (0.94 @ rated load) and two Auxiliary Outputs (15.0V @ 0.2A and 5.0V @ 0.2A) for use with Remote Analog Control/Status.

Genesys™ 1U 2.4kW, up to 300A. The Genesys™ 1U Full-Rack (GEN-1U) series of 2400W DC Programmable Power Supplies provides high power density (up to 2400W) with a complete set of user-friendly interfaces within a 1U (1.75”) profile.

This series offers Output voltages from 8V (@ 300A) to 600V (@ 4.0A) in both Single-phase 230VAC Input (175-265VAC, 47-63Hz) with Active Power-Factor Correction (0.99 @ rated load) and Three-phase 208VAC Input (175-265VAC, 47-63Hz) with Active Power-Factor Correction (0.94 @ rated load) and two Auxiliary Outputs (15.0V @ 0.2A and 5.0V @ 0.2A) for use with Remote Analog Control/Status.

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc., High Power Division
Product Category Power Supplies
Product Number Genesys™ 1U 2.4kW
Product Name DC Progrmmable Power Supplies
Type DC Power Supply; Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 0.0 to 600.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

2U 200W, 400W, 600W and 800W Power Supply - Z375-2.2 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
Regulatory Compliance Certifications - UL61010-1, EN61010-1, IEC61010 (Designed to meet UL/EN60950-1)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-24048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details