AC-DC CONVERTER, EXTERNAL PLUG IN, 2 O/P, 60W, 6A, 2A; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:60W; Output Voltage - Output 1:5.1V; Output Current - Output 1:6A; Output Voltage - Output 2:12V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 48F6679 |
| Product Name | Ac-Dc Converter, External Plug In, 2 O/p, 60W, 6A, 2A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; AC/DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.1 volts |