Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Open Frame, Conformal Coated AC DC Converters 1 Output 48V 12.5A 85 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 48V, 12.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):600W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:48V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | GXE600-48/HD | GXE600-48/HD-ND | 07AH0821 |
| Product Name | Programmable Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 48V, 12.5A; Power Supply Approvals Tdk-Lambda |
| Type | Programmable Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Convection Cooling Digital (RS-485) and analog programming High Efficiency (95%) | Power Factor Correction | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA-C22.2 No.60601-1 EN60601-1 ES60601-1 CSA60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN62477-1 (OVCⅢ) | RoHS Compliant |