The HWS1500-24/ME is a 1500W single-output AC-DC power supply designed for medical equipment and analyzer applications, certified to IEC 60601-1 with basic insulation. It accepts an input range of 85 to 265 Vac and provides a 24V output with a peak power capability of 2520W for up to 10 seconds at 100/200Vac input. The unit has a maximum output ripple of 200mV, requires no minimum load, and supports remote On/Off via an isolated signal. It features a metal case with screw terminals, measures 126.5 x 82 x 280 mm, and operates from -10°C to +70°C with linear derating. Efficiency is 84% at 115Vac and 88% at 230Vac. Emissions comply with EN55032 Class B and FCC Class B, with conducted and radiated EMI meeting standards without external filtering. The power supply has a limited lifetime warranty in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/ME" models offer IEC/EN/UL 60601-1 (basic insulation) medical certifications. The HWS/ME series deliver power levels from 30 to 1500W and output voltages from 5V to 48V.
Features
Applications for this product
Enclosed AC DC Converters 1 Output 24V 65A 85 ~ 265 VAC Input
POWER SUPPLY, AC-DC, MEDICAL, 24V, 70A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:1.56kW; Output Voltage - Output 1:24V; Output Current - Output 1:70A; Output Voltage - Output 2:-; External Width:4.98"RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS1500-24/ME | HWS1500-24/ME | 285-HWS1500-24/ME-ND | 05M7866 |
| Product Name | AC-DC Power Supplies | 30W - 1500W Single output medical power supplies | AC DC Converters | Power Supply, Ac-Dc, Medical, 24V, 70A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | |||
| Features | Limited Lifetime Warranty Medical Approvals 2 x MOOP High Efficiency | Power Factor Correction | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | EN60601-1 UL60601-1 CSA-C22.2 No.601.1-M90 (C-UL) |