The HWS300-24/ME is a 300W single-output AC-DC power supply designed for non-surgical medical equipment and analyzers, certified to IEC 60601-1 with basic insulation. It accepts an input range of 85 to 265Vac and provides a 24V output with an adjustable range of 19.2 to 28.8V, capable of delivering up to 14A continuous or 16.5A peak current under specified conditions. Ripple and noise are rated at 144mV max, with efficiency of 82% at 115Vac and 85% at 230Vac. The unit features overcurrent and overvoltage protection, remote sense capability, and a remote On/Off function. It is convection-cooled, housed in an aluminum case measuring 61 × 82 × 165 mm, and uses screw terminals. Operating temperature ranges from -10°C to +70°C with linear derating above 50°C, and it meets EN55011/EN55032-B, FCC-B, and VCCI-B emissions standards.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/ME" models offer IEC/EN/UL 60601-1 (basic insulation) medical certifications. The HWS/ME series deliver power levels from 30 to 1500W and output voltages from 5V to 48V.
Features
Applications for this product
Enclosed AC DC Converters 1 Output 24V 14A 85 ~ 265 VAC Input
POWER SUPPLY, AC-DC, MEDICAL, 24V, 14A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):336W; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC; Product Range:HWS Series RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS300-24/ME | HWS300-24/ME | 200285 | 285-1324-ND | 05M7879 |
| Product Name | AC-DC Power Supplies | 30W - 1500W Single output medical power supplies | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, Medical, 24V, 14A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||||
| Features | Limited Lifetime Warranty Medical Approvals 2 x MOOP High Efficiency | ||||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | EN60601-1 UL60601-1 CSA-C22.2 No.601.1-M90 | RoHS Compliant | RoHS Compliant |