The HWS1500-6 is a 1500W single-output AC-DC power supply offering a 6V output with a range of 4.8 to 7.2V and a maximum output current of 250A at 100Vac input and 300A at 200Vac input. It operates from an 85 to 265Vac input voltage, supports remote on/off and remote sense, and complies with IEC 62368-1 and SEMI F47 standards. Conducted and radiated emissions meet EN55011/EN55032-B, FCC-B, and VCCI-B without additional filtering. The unit has a metal case measuring 126.5 x 82 x 280 mm, an internal fan for cooling, and operates from -10°C to +70°C with linear derating above 50°C. Efficiency is 84% at 230Vac and 88% at 115Vac. It includes overvoltage and overcurrent protection, a green OK LED, and supports parallel operation of up to five units. The product has a limited lifetime warranty in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 6V, 250A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:6V; Output Current - Output 1:250A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HWS1500-6 | 41R6035 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 6V, 250A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Full function flagship model Limited Lifetime Warranty | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant |