The HWS300-24/HD is a 300W single-output AC-DC power supply in the HWS30-1500/HD series, designed for industrial applications in harsh environments. It accepts an input voltage range of 85 to 265Vac and provides a configurable 24V output with a voltage range of 19.2 to 28.8V and a maximum output current of 14A. The unit features PCB coating and operation down to -40°C ambient temperature, meets IEC 62368-1 safety standards, and complies with EN55011/EN55032-B, FCC-B, and VCCI-B conducted and radiated emissions limits without external filtering. It offers efficiency of 82% at 115Vac and 85% at 230Vac, with a hold-up time of 20ms and a power factor of 0.82 at 100Vac and 0.85 at 200Vac. The unit is certified for IEC/EN/UL/CSA62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/HD" models offer PCB coating and -40C start up characteristics for harsh environments. The HWS/HD series deliver power levels from 30 to 1500W and output voltages from 3.3V to 60V.
Features
Applications for this product
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 14A 85 ~ 265 VAC Input
POWER SUPPLY, AC-DC CONVERTER, ENCLOSED, 1 O/P, 336 W, 14 A, 24 V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
AC-DC CONVERTER, ENCLOSED, 1 O/P, 336W, 14A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:336W; Output Voltage - Output 1:24V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Height:82.042mm RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 336W, 24V, 14A, 115-230VAC
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS300-24/HD | HWS300-24/HD | 285-1323-ND | 40096221 | 05M7878 | 70177474 |
| Product Name | AC-DC Power Supplies | 33W - 1560W Rugged Power Supplies | AC DC Converters | Power Supply | Ac-Dc Converter, Enclosed, 1 O/p, 336W, 14A, 24V; Power Supply Approvals Tdk-Lambda | POWER SUPPLY, AC-DC, 336W, 24V, 14A, 115-230VAC |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter | ||
| Technology | Switching Power Supply | |||||
| Features | Limited Lifetime Warranty For Rugged Applications MIL-STD-810F Compliant Conformal coated PCBs | Power Factor Correction | ||||
| Operating Temperature | -10 to 71 C (14 to 160 F) | -10 to 70 C (14 to 158 F) | -40 to 71 C (-40 to 160 F) | |||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant |