The FPS1000-24/PS is a 1000W AC-DC power supply designed for hot-swap redundancy and parallel operation with internal ORing diodes and current sharing. It delivers 24V at up to 40A (960W), with output voltage adjustable from 21.5 to 29V and ripple and noise of 200mV. Efficiency is 83% at 115Vac and 86% at 230Vac. Input range is 85 to 265Vac, 47-63Hz. Features include remote on/off, DC good, and AC fail signals, an isolated I2C interface, a front IEC320-C14 inlet, and a 12V auxiliary output. It measures 290 x 127 x 41mm with front-to-rear airflow. Overvoltage protection activates at 31 to 34V. Operation is rated 0°C to 50°C with derating, storage from -30°C to +85°C. Certified to IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 24V, 40A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:960W; Output Current Max:40A; Product Range:FPS1000 Series RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | FPS1000-24/PS | 09K9400 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Rack Mount | |
| Features | Front end power supply 1U High | |
| Operating Temperature | 0 to 50 C (32 to 122 F) |