TDK-Lambda Americas Inc. AC-DC Power Supplies HWS100A-15/HD

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - HWS100A-15/HD - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS100A-15/HD
AC-DC Power Supplies HWS100A-15/HD
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
33W - 1560W Rugged Power Supplies - HWS100A-15/HD - TDK-Lambda Europe GmbH
Achern, Germany
33W - 1560W Rugged Power Supplies
HWS100A-15/HD
33W - 1560W Rugged Power Supplies HWS100A-15/HD
Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/HD" models offer PCB coating and -40C start up characteristics for harsh environments. The HWS/HD series deliver power levels from 30 to 1500W and output voltages from 3.3V to 60V. Features Limited Lifetime Warranty -10 to +70°C Operation (-40°C start up) Universal Input (85 - 265VAC) Conformally coated pcbs For rugged applications Applications for this product General Purpose Industrial Test & Measurement LED Lighting & Signs Commercial Aerospace Rugged / Harsh Environment

Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/HD" models offer PCB coating and -40C start up characteristics for harsh environments. The HWS/HD series deliver power levels from 30 to 1500W and output voltages from 3.3V to 60V.

Features

  • Limited Lifetime Warranty
  • -10 to +70°C Operation (-40°C start up)
  • Universal Input (85 - 265VAC)
  • Conformally coated pcbs
  • For rugged applications

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • LED Lighting & Signs
  • Commercial Aerospace
  • Rugged / Harsh Environment
Supplier's Site Datasheet
Ac-Dc Converter, 1 O/p, 15V, 7A, 105W; No. Of Outputs Tdk-Lambda - 79X0842 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, 1 O/p, 15V, 7A, 105W; No. Of Outputs Tdk-Lambda
79X0842
Ac-Dc Converter, 1 O/p, 15V, 7A, 105W; No. Of Outputs Tdk-Lambda 79X0842
AC-DC CONVERTER, 1 O/P, 15V, 7A, 105W; No. of Outputs:1Outputs; Output Power Max:105W; Output Voltage - Output 1:15V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-RoHS Compliant: Yes

AC-DC CONVERTER, 1 O/P, 15V, 7A, 105W; No. of Outputs:1Outputs; Output Power Max:105W; Output Voltage - Output 1:15V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HWS100A-15/HD HWS100A-15/HD 79X0842
Product Name AC-DC Power Supplies 33W - 1560W Rugged Power Supplies Ac-Dc Converter, 1 O/p, 15V, 7A, 105W; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features Limited Lifetime Warranty For Rugged Applications MIL-STD-810F Compliant Conformal coated PCBs
Operating Temperature -10 to 71 C (14 to 160 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CSS500-24/S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 203L-50kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-2KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-50KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details