The DRF240-24-1/HL is a 240W DIN rail mount AC-DC power supply with a 24V output, designed for industrial control. It supports 150% peak current for 4 seconds, remote on/off, and remote voltage adjustment from 24-28V using a 5-6V external signal. The /HL option provides circuit board coating and certification for hazardous locations per ATEX and IEC Ex Class 1 Div 2, Groups A-D. Input range is 180-264Vac, with 94% efficiency at 230Vac and less than 0.5W standby power. Dimensions are 49 x 123.4 x 115 mm, mounted on TS-35/7.5 or TS-35/15 rails. Operating temperature is -25°C to +70°C, derating above 60°C. It meets EN55032-B, UL508, and IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Featuring IECEx / ATEX approvals for hazardous applications, the DRF/HL models extend the existing DRF series of 120 to 480W DIN rail mount power supplies. Accepting a wide range AC input of 85 to 265V (300V for 5s), these highly efficient power supplies can deliver a peak load of 150% in compact, slim-line packages.
Features
Applications for this product
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DRF240-24-1/HL | DRF240-24-1/HL | 74Y6064 |
| Product Name | AC-DC Power Supplies | 120W-480W DIN Rail Mount Power Supplies for hazardous locations | Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | DIN Rail | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 75 C (-13 to 167 F) | |
| Regulatory Compliance | IEC60079-0 IEC60079-15 (IECEX, ATEX) EN60079-0 EN60079-15 (IECEX, ATEX) IEC60950-1 EN60950-1 UL60950-1 DNV-GL UL508 | RoHS Compliant |