TDK-Lambda Americas Inc. AC-DC Power Supplies HWS1500-36

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HWS1500-36 is a 1500W single-output AC-DC industrial power supply with a 36V output, designed for industrial control applications. It accepts an 85 to 265Vac input range and operates from -10°C to +70°C with linear derating to 50% load at 70°C. Measuring 126.5 x 82 x 280 mm, it features screw terminals, a forced-air cooled aluminum case, and remote on/off and sense capabilities. Efficiency is 84% at 100Vac and 88% at 230Vac. It meets IEC 62368-1 and SEMI F47 standards, complies with EN55011/EN55032-B and FCC-B conducted and radiated emissions without external filtering, and includes overvoltage and overcurrent protection with latching shutdown. The unit supports parallel operation up to five units and has a limited lifetime warranty in applicable regions.

Datasheet Summary
Powered by GS/AI

The HWS1500-36 is a 1500W single-output AC-DC industrial power supply with a 36V output, designed for industrial control applications. It accepts an 85 to 265Vac input range and operates from -10°C to +70°C with linear derating to 50% load at 70°C. Measuring 126.5 x 82 x 280 mm, it features screw terminals, a forced-air cooled aluminum case, and remote on/off and sense capabilities. Efficiency is 84% at 100Vac and 88% at 230Vac. It meets IEC 62368-1 and SEMI F47 standards, complies with EN55011/EN55032-B and FCC-B conducted and radiated emissions without external filtering, and includes overvoltage and overcurrent protection with latching shutdown. The unit supports parallel operation up to five units and has a limited lifetime warranty in applicable regions.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - HWS1500-36 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS1500-36
AC-DC Power Supplies HWS1500-36
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
300W - 1560W Industrial Power Supplies - HWS1500-36 - TDK-Lambda Europe GmbH
Achern, Germany
300W - 1560W Industrial Power Supplies
HWS1500-36
300W - 1560W Industrial Power Supplies HWS1500-36
The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models) Features Limited Lifetime Warranty UL508 approved SEMI F47 Compliant (high line AC) Universal Input (85 - 265VAC) High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement

The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models)

Features

  • Limited Lifetime Warranty
  • UL508 approved
  • SEMI F47 Compliant (high line AC)
  • Universal Input (85 - 265VAC)
  • High Efficiency

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
Supplier's Site Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 1.512Kw, 46.5A, 36V; Power Supply Approvals Tdk-Lambda - 51M2849 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 1.512Kw, 46.5A, 36V; Power Supply Approvals Tdk-Lambda
51M2849
Ac-Dc Converter, Enclosed, 1 O/p, 1.512Kw, 46.5A, 36V; Power Supply Approvals Tdk-Lambda 51M2849
AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.512KW, 46.5A, 36V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.512kW; Output Voltage - Output 1:36V; Output Current - Output 1:46.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.512KW, 46.5A, 36V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.512kW; Output Voltage - Output 1:36V; Output Current - Output 1:46.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HWS1500-36 HWS1500-36 51M2849
Product Name AC-DC Power Supplies 300W - 1560W Industrial Power Supplies Ac-Dc Converter, Enclosed, 1 O/p, 1.512Kw, 46.5A, 36V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features Full function flagship model Limited Lifetime Warranty
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-1kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-2kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS350MP-1000-30/A - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features 1,000W peak power capability Convection cooled
View Details
3 suppliers
High Voltage Power Supplies - 402L-10KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details