The FPS3000-48/S is a three-unit AC-DC power supply system composed of three FPS1000-48/S modules in a 1U rack, providing a maximum output of 48V at 63A and 3000W. It supports hot-swap redundancy, internal current sharing, and includes standard features such as AC fail, DC good, remote on/off, and a 12V auxiliary output. The system operates with an input range of 85-265Vac and 47-63Hz, achieves up to 88% efficiency at 230Vac, and complies with EN55032B, FCC part 15J-B, and IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 48V, 63A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:3kW; Output Current Max:63A; Product Range:FPS3000 Series
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | FPS3000-48/S | 83K3943 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 48V, 63A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Rack Mount | |
| Features | Front end power supply 1U High | |
| Operating Temperature | 0 to 70 C (32 to 158 F) |