TDK-Lambda Americas Inc. Ac-Dc Converter, Enclosed, 1 O/p, 156W, 6.5A, 24V; Power Supply Approvals Tdk-Lambda JWS150-24/A

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 156W, 6.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:156W; Output Voltage - Output 1:24V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Width:91.948mmRoHS Compliant: Yes
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 156W, 6.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:156W; Output Voltage - Output 1:24V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Width:91.948mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 156W, 6.5A, 24V; Power Supply Approvals Tdk-Lambda - 01M8021 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 156W, 6.5A, 24V; Power Supply Approvals Tdk-Lambda
01M8021
Ac-Dc Converter, Enclosed, 1 O/p, 156W, 6.5A, 24V; Power Supply Approvals Tdk-Lambda 01M8021
AC-DC CONVERTER, ENCLOSED, 1 O/P, 156W, 6.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:156W; Output Voltage - Output 1:24V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Width:91.948mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 156W, 6.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:156W; Output Voltage - Output 1:24V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Width:91.948mmRoHS Compliant: Yes

Supplier's Site
Power Supply - 40096328 - Radwell International
Willingboro, NJ, United States
Power Supply
40096328
Power Supply 40096328
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, JWS SERIES, AC-DC CONVERTER, SINGLE OUTPUT, 24 VDC, 156 WATT, 6.5 AMP MAX, 85-265 VAC / 120-330 VDC UNIVERSAL INPUT, SCREW TERMINALS, COVER, (RECOMMENDED REPLACEMENT: HWS150A-24/A). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, JWS SERIES, AC-DC CONVERTER, SINGLE OUTPUT, 24 VDC, 156 WATT, 6.5 AMP MAX, 85-265 VAC / 120-330 VDC UNIVERSAL INPUT, SCREW TERMINALS, COVER, (RECOMMENDED REPLACEMENT: HWS150A-24/A). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
LAMBDA Power Supplies JWS150-24/A

LAMBDA Power Supplies JWS150-24/A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number 01M8021 40096328
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 156W, 6.5A, 24V; Power Supply Approvals Tdk-Lambda Power Supply Power Supply
Type DC Power Supply; AC/DC Converter
DC Output Voltage 24.0 volts 24.0 to 330.0 volts
DC Output Current 6.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details