TDK-Lambda Americas Inc. Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 150 W, 5 V, 30 A Rohs Compliant Tdk-Lambda HWS-150A-5/A

Description
AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 150 W, 5 V, 30 A RoHS Compliant: Yes
Description
AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 150 W, 5 V, 30 A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 150 W, 5 V, 30 A Rohs Compliant Tdk-Lambda - 83X7385 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 150 W, 5 V, 30 A Rohs Compliant Tdk-Lambda
83X7385
Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 150 W, 5 V, 30 A Rohs Compliant Tdk-Lambda 83X7385
AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 150 W, 5 V, 30 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 150 W, 5 V, 30 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 83X7385
Product Name Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 150 W, 5 V, 30 A Rohs Compliant Tdk-Lambda
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 303L-5kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details