The HWS15A-3 is a 10W single-output AC-DC industrial power supply providing a 3.3V output with an adjustable range of 2.97V to 3.96V and a maximum current of 3A. It operates from an input voltage range of 85 to 265Vac, with a 300Vac peak for 5 seconds, and meets IEC 62368-1, UL 508, and EN 62477-1 OVC III certifications. The unit features Class B conducted and radiated EMI compliance without external filtering, low no-load power consumption, and a limited lifetime warranty. It uses screw terminals, has a compact size of 31.5 x 82 x 80 mm with a cover, and operates from -10°C to +70°C with linear derating to 50% load at 70°C. The efficiency is 70% at 115Vac and 71% at 230Vac.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 3.3V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):10W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:3.3V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HWS15A-3 | 69AC4397 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 3.3V, 3A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Full function flagship model Limited Lifetime Warranty | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |