The HWS600-12/PV is a 600W single-output AC-DC power supply in the HWS300-1500 series, providing a 12V output adjustable from 9.6 to 14.4V with a maximum current of 53A and peak current of 96A. It accepts 85-265Vac input and operates at 190kHz switching frequency. Certified to IEC 62368-1 and UL 508 (for 12V models), it meets EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards without external filtering. Features include remote on/off, remote sense, a green LED indicator, and parallel operation support. The unit has an aluminum case, screw terminals, measures 100 × 82 × 165 mm, weighs 1,600 g, and operates from -10°C to +70°C with linear derating above 50°C. A limited lifetime warranty applies in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 12V, 53A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:636W; Output Voltage - Output 1:12V; Output Current - Output 1:53A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HWS600-12/PV | 08N5953 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 12V, 53A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Full function flagship model Limited Lifetime Warranty | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant |