AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The DTM medical external power supplies are housed in a rugged plastic case and are rated from 25 to 300W with output voltages from 5V to 54V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE Level V and VI standards. Class II operation (no ground wire) is available in 30W, 36W, 65W, 110W & 300W and is suitable for clinical and home healthcare applications.
Features
Applications for this product
5V 40W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
POWER SUPPLY, AC-DC, MEDICAL, 5V, 8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DTM65PW050C8 | DTM65PW050C8 | 285-2475-ND | 74Y6066 |
| Product Name | AC-DC Power Supplies | 25W to 300W Medical AC-DC External Power Supplies | AC DC Desktop, Wall Power Adapters | Power Supply, Ac-Dc, Medical, 5V, 8A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | |||
| Features | DoE, ErP, CEC and EISA compliant Medical certifications | |||
| Operating Temperature | 0 to 60 C (32 to 140 F) | -30 to 60 C (-22 to 140 F) | 0 to 60 C (32 to 140 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 UL60601-1 | Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1 |