The HWS30A-3 is a 30W single-output AC-DC industrial power supply offering a 3.3V output with an input range of 85 to 265Vac and a peak surge capability of 300Vac for 5 seconds. It meets IEC 62368-1, UL 508, and EN 62477-1 OVC III safety standards, and complies with Class B conducted and radiated emissions without external filtering. The unit features push-in wire terminals for automated assembly, operates from -10°C to +70°C with linear derating to 20% load above 50°C, and has a dimension of 31.5 x 82 x 95 mm with an aluminum case and screw terminals. Efficiency is 75% at 115Vac and 77% at 230Vac, with a maximum output ripple and noise of 120mV. A limited lifetime warranty applies in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 3.3V, 6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):20W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:3.3V
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HWS30A-3 | 69AC4409 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 3.3V, 6A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Full function flagship model Limited Lifetime Warranty | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |