TDK-Lambda Americas Inc. Ac-Dc, Din Rail, Input 115/230Vac, Output 48V 5A, 240W Rohs Compliant Tdk-Lambda DRB240481

Description
AC-DC, DIN RAIL, INPUT 115/230VAC, OUTPUT 48V 5A, 240W ROHS COMPLIANT: YES
Datasheet
Description
AC-DC, DIN RAIL, INPUT 115/230VAC, OUTPUT 48V 5A, 240W ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc, Din Rail, Input 115/230Vac, Output 48V 5A, 240W Rohs Compliant Tdk-Lambda - 33AK4174 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc, Din Rail, Input 115/230Vac, Output 48V 5A, 240W Rohs Compliant Tdk-Lambda
33AK4174
Ac-Dc, Din Rail, Input 115/230Vac, Output 48V 5A, 240W Rohs Compliant Tdk-Lambda 33AK4174
AC-DC, DIN RAIL, INPUT 115/230VAC, OUTPUT 48V 5A, 240W ROHS COMPLIANT: YES

AC-DC, DIN RAIL, INPUT 115/230VAC, OUTPUT 48V 5A, 240W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AK4174
Product Name Ac-Dc, Din Rail, Input 115/230Vac, Output 48V 5A, 240W Rohs Compliant Tdk-Lambda
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Redundancy module - 787-885 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 24.0 volts
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details