TDK-Lambda Americas Inc. DIN Rail Power Supplies DRB-50-24-1

Description
TDK-Lambda DRB-50-24-1
Request a Quote Datasheet
Description
TDK-Lambda DRB-50-24-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 8153133 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
8153133
DIN Rail Power Supplies 8153133
TDK-Lambda DRB-50-24-1

TDK-Lambda DRB-50-24-1

Supplier's Site
Ac/dc Din Rail Power Supply, Compact, Adjustable, 85 V, 264 V, 50.4 W, 24 V, 2.1 A Rohs Compliant Tdk-Lambda - 20X0048 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Compact, Adjustable, 85 V, 264 V, 50.4 W, 24 V, 2.1 A Rohs Compliant Tdk-Lambda
20X0048
Ac/dc Din Rail Power Supply, Compact, Adjustable, 85 V, 264 V, 50.4 W, 24 V, 2.1 A Rohs Compliant Tdk-Lambda 20X0048
AC/DC DIN Rail Power Supply, Compact, Adjustable, 85 V, 264 V, 50.4 W, 24 V, 2.1 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Compact, Adjustable, 85 V, 264 V, 50.4 W, 24 V, 2.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 8153133 20X0048
Product Name DIN Rail Power Supplies Ac/dc Din Rail Power Supply, Compact, Adjustable, 85 V, 264 V, 50.4 W, 24 V, 2.1 A Rohs Compliant Tdk-Lambda
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers