The HWS1800T-6 is a 1800W, 3-phase AC-DC industrial power supply with a 4.8V to 7.2V output range and a maximum output current of 250A, capable of peak current up to 300A for 10 seconds. It accepts a 170-265Vac, 47-63Hz 3-phase input and achieves 82% efficiency at 200Vac. The unit features remote voltage adjustment (20-120% of nominal), remote on/off, DC good signal, and parallel operation support for up to five units. It complies with IEC/EN/UL/CSA62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC, 208VAC 3PH, OUTPUT 6V 250A, 1500W
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HWS1800T-6 | 41R6039 |
| Product Name | AC-DC Power Supplies | Ac-Dc, 208Vac 3Ph, Output 6V 250A, 1500W Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Full function flagship model Limited Lifetime Warranty | |
| Operating Temperature | -10 to 71 C (14 to 160 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |