TDK-Lambda Americas Inc. AC-DC Power Supplies HWS1800T-24

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - HWS1800T-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS1800T-24
AC-DC Power Supplies HWS1800T-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - HWS1800T-24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
HWS1800T-24-ND
AC DC Converters HWS1800T-24-ND
Enclosed AC DC Converters 1 Output 24V 75A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 24V 75A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 1.8Kw, 75A, 24V; Power Supply Approvals Tdk-Lambda - 54M8357 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 1.8Kw, 75A, 24V; Power Supply Approvals Tdk-Lambda
54M8357
Ac-Dc Converter, Enclosed, 1 O/p, 1.8Kw, 75A, 24V; Power Supply Approvals Tdk-Lambda 54M8357
AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.8KW, 75A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.8kW; Output Voltage - Output 1:24V; Output Current - Output 1:75A; Output Voltage - Output 2:-; Length:279.4mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.8KW, 75A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.8kW; Output Voltage - Output 1:24V; Output Current - Output 1:75A; Output Voltage - Output 2:-; Length:279.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HWS1800T-24 HWS1800T-24-ND 54M8357
Product Name AC-DC Power Supplies AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 1.8Kw, 75A, 24V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features Full function flagship model Limited Lifetime Warranty
Operating Temperature -10 to 71 C (14 to 160 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CSS500-12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 402-OEM-15KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-30KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details