The HWS1500-48 is a 1500W single-output AC-DC power supply for industrial use, delivering 48V at up to 32A with a wide 85-265Vac input range. It features a 126.5 x 82 x 280 mm aluminum case with screw terminals and an internal fan for cooling. The unit meets IEC 62368-1 and SEMI F47 standards, complies with EN55032-B and FCC Class B conducted and radiated EMI limits, and offers remote on/off, remote sense, and parallel operation up to five units. Efficiency is 86% at 115Vac and 90% at 230Vac. It includes overvoltage protection, a limited lifetime warranty in the Americas and EMEA, and operates from -10°C to +70°C with derating above 50°C. Weight is 4,000g.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models)
Features
Applications for this product
AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.536KW, 32A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.536kW; Output Voltage - Output 1:48V; Output Current - Output 1:32A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS1500-48 | HWS1500-48 | 177876 | 80K8467 |
| Product Name | AC-DC Power Supplies | 300W - 1560W Industrial Power Supplies | Switching Power Supplies | Ac-Dc Converter, Enclosed, 1 O/p, 1.536Kw, 32A, 48V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | |
| Technology | Switching Power Supply | |||
| Features | Full function flagship model Limited Lifetime Warranty | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant | RoHS Compliant |