The FPS3000-48/P is a 3,000W AC-DC power system comprising three FPS1000-48/P units in a 1U 19-inch rack with three floating outputs. It delivers 48V at up to 63A with an efficiency of 85% at 115Vac and 88% at 230Vac. The system supports hot-swap operation, internal current sharing, and features AC fail, DC good, remote on/off, and a 12V auxiliary output. It measures 351 x 483 x 43.6 mm and operates from 0°C to 50°C with derating above 50°C. Compliance includes IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 48V, 63A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:3kW; Output Current Max:63A; Product Range:FPS3000 Series RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | FPS3000-48/P | 83K3941 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 48V, 63A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Rack Mount | |
| Features | Front end power supply 1U High | |
| Operating Temperature | 0 to 70 C (32 to 158 F) |